Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211274-121012-0013
Color: Black
Contact Material: Brass
Orientation: Straight
Contact Plating: Silver
Number of Pins: 3
Categories: Custom Parts
Alternative Parts (Cross-Reference): 1210120013; B202000N2;
Country of Origin: PL
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Base
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1211274-121012-0013 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 121012-0013 |