MOLEX
1210010421 -- ADT MICRO 01 LED G 115V MOLEX
Molex
Adt Micro 01 Led G 115V Molex
1210010421
Description
ADT MICRO 01 LED G 115V
Description
ADT MICRO 01 LED G 115V
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77AC6126 |
|
Product Name
|
Adt Micro 01 Led G 115V Molex |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers