Molex Sensor Cord, 8P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex 120341-0750

Description
SENSOR CORD, 8P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"
Datasheet
Description
SENSOR CORD, 8P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex - 07AH5425 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex
07AH5425
Sensor Cord, 8P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex 07AH5425
SENSOR CORD, 8P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"

SENSOR CORD, 8P M12 RCPT-RJ45 PLUG/19.7"; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH5425
Product Name Sensor Cord, 8P M12 Rcpt-Rj45 Plug/19.7; Connector Type A Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details