Molex Sensor Cord, 8P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex 120341-0501

Description
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 120341 Series
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 120341 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex - 76Y7940 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex
76Y7940
Sensor Cord, 8P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex 76Y7940
SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 120341 Series

SENSOR CORD, 8P M12 PLUG-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 120341 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76Y7940
Product Name Sensor Cord, 8P M12 Plug-Rj45 Plug, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details