The Sensor Cord, part number 67W2349, features an 8-position Micro-Change (M12) connector configuration with male connectors on both ends. It is designed for industrial applications and is compliant with RoHS standards. The cordset is constructed with a shielded PUR cable, measuring 1.0 meter (3.28 feet) in length, and has a cable diameter of 6.40 mm. It operates effectively within a temperature range of -40°C to +70°C and supports a maximum current of 0.5A and a voltage of up to 50V AC / 60V DC. The cordset is IP67 rated, ensuring protection against dust and water ingress, making it suitable for harsh environments. The materials used include copper alloy contacts and a nickel-plated brass coupling nut, contributing to its durability and reliability in industrial settings.
SENSOR CORD, 8P M12 PLUG-PLUG, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67W2349 |
| Product Name | Sensor Cord, 8P M12 Plug-Plug, 3.3 ; Connector Type A Molex |
| Cable Length | 3.28 ft (10 dm) |