Molex Proximity Sensors - Industrial 1202530627

Description
SI700 6MM M12EMBPNOCTP3W
Request a Quote Datasheet
Description
SI700 6MM M12EMBPNOCTP3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530627-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530627-ND
Proximity Sensors - Industrial 1202530627-ND
SI700 6MM M12EMBPNOCTP3W

SI700 6MM M12EMBPNOCTP3W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530627-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Diffuse scan - SOEG-RTH-M18W-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details