Molex Proximity Sensors - Industrial 1202530527

Description
SENSOR PROX INDUCT 1.5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 1.5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - WM26180-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
WM26180-ND
Proximity Sensors - Industrial WM26180-ND
SENSOR PROX INDUCT 1.5MM CYLIND

SENSOR PROX INDUCT 1.5MM CYLIND

Buy Now Datasheet
Inductive Sensor, 1.5Mm, Pnp/spst-No, M5; Sensing Range Max Molex - 32AH7940 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 1.5Mm, Pnp/spst-No, M5; Sensing Range Max Molex
32AH7940
Inductive Sensor, 1.5Mm, Pnp/spst-No, M5; Sensing Range Max Molex 32AH7940
INDUCTIVE SENSOR, 1.5MM, PNP/SPST-NO, M5; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:Contrinex 120253 Series RoHS Compliant: Yes

INDUCTIVE SENSOR, 1.5MM, PNP/SPST-NO, M5; Sensing Range Max:1.5mm; Thread Size - Metric:M5; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:Contrinex 120253 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number WM26180-ND 32AH7940
Product Name Proximity Sensors - Industrial Inductive Sensor, 1.5Mm, Pnp/spst-No, M5; Sensing Range Max Molex
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1277-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092544 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.2756 inch (7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details