SENSOR PROX INDUCTIVE 8MM CYLIND
Manufacturer: Molex
Category: Sensors, Transducers Proximity Sensors - Industrial
Series: 120253 Contrinex
Package: Bulk
Shielding: Unshielded
Output Type: PNP-NO
Sensor Type: Inductive
Sensing Distance: 0.315" (8mm)
Material - Body: Nickel-Plated Brass
Voltage - Supply: 10V ~ 30V
Alternative Parts (Cross-Reference): Cross
Product Status: Active
INDUCTIVE SENSOR, 8MM, PNP/SPST-NO, M18; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:Contrinex 120253 Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | WM26179-ND | 32AH7939 | |
| Product Name | Proximity Sensors - Industrial | Sensors, Transducers Proximity Sensors - Industrial | Inductive Sensor, 8Mm, Pnp/spst-No, M18; Sensing Range Max Molex |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | ||
| Switch Type | Normally Open |