Molex Proximity Sensors - Industrial 1202530360

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - WM26181-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
WM26181-ND
Proximity Sensors - Industrial WM26181-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Inductive Sensor, 2Mm, Pnp/spst-No, M8; Sensing Range Max Molex - 32AH7937 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 2Mm, Pnp/spst-No, M8; Sensing Range Max Molex
32AH7937
Inductive Sensor, 2Mm, Pnp/spst-No, M8; Sensing Range Max Molex 32AH7937
INDUCTIVE SENSOR, 2MM, PNP/SPST-NO, M8; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:Contrinex 120253 Series RoHS Compliant: Yes

INDUCTIVE SENSOR, 2MM, PNP/SPST-NO, M8; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:Contrinex 120253 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number WM26181-ND 32AH7937
Product Name Proximity Sensors - Industrial Inductive Sensor, 2Mm, Pnp/spst-No, M8; Sensing Range Max Molex
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two Wire Hall-Effect Latch - A1245LUA-I1-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4051 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details