Win Source Part Number: 1315160-1202530276
Category: Sensors, Transducers>Proximit
Series: 120253 Contrinex
Termination Style: Connector
Package: Bulk
Ingress Protection: IP67
Shielding: Unshielded
Output Type: PNP-NO
Sensor Type: Inductive
Sensing Distance: 0.059" (1.5mm)
Material - Body: Stainless Steel
Indicator: No Indicator
Voltage - Supply: 10V ~ 30V
Package / Case: Cylinder
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Molex
Base Product Number: 120253
SI600 1.5MM065SEMBPNOM8P3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1315160-1202530276 | 1202530276-ND |
| Product Name | Sensors, Transducers - Proximity Sensors - Industrial | Proximity Sensors - Industrial |
| Operation Distance | 0.0590 inch (1.5 mm) |