Molex Proximity Sensors - Industrial 1202530193

Description
SI600 1.5MM065NEMBPNCM8P3
Request a Quote Datasheet
Description
SI600 1.5MM065NEMBPNCM8P3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530193-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530193-ND
Proximity Sensors - Industrial 1202530193-ND
SI600 1.5MM065NEMBPNCM8P3

SI600 1.5MM065NEMBPNCM8P3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530193-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Proximity sensor - SIEN-M8B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers