Molex Proximity Sensors - Industrial 1202530104

Description
SI500 10MM M12SNEMBNNOM12P4
Request a Quote Datasheet
Description
SI500 10MM M12SNEMBNNOM12P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530104-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530104-ND
Proximity Sensors - Industrial 1202530104-ND
SI500 10MM M12SNEMBNNOM12P4

SI500 10MM M12SNEMBNNOM12P4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530104-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIES-Q8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
42CS Cylindrical Photoelectric Sensor - 42CST-P2MPB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details