Molex Proximity Sensors - Industrial 1202530005

Description
SI500 3MM065NEMBNNCM8P3
Request a Quote Datasheet
Description
SI500 3MM065NEMBNNCM8P3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1202530005-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1202530005-ND
Proximity Sensors - Industrial 1202530005-ND
SI500 3MM065NEMBNNCM8P3

SI500 3MM065NEMBNNCM8P3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1202530005-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093526 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Inductive Proximity Sensors - 5000001052-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details