Molex Proximity Sensors - Industrial 1202530000

Description
SI500 3MM065NEMBNNOCPV3W
Request a Quote Datasheet
Description
SI500 3MM065NEMBNNOCPV3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - WM1202530000-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
WM1202530000-ND
Proximity Sensors - Industrial WM1202530000-ND
SI500 3MM065NEMBNNOCPV3W

SI500 3MM065NEMBNNOCPV3W

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
1202530000
Proximity Sensors 1202530000
Proximity Sensors Ind Sens 6.5mmDimHsg NPN NO 2m 3W PVC Cbl

Proximity Sensors Ind Sens 6.5mmDimHsg NPN NO 2m 3W PVC Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number WM1202530000-ND 1202530000
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Analog Series M12 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Proximity sensor - SMT-10M-PS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers