Molex Proximity Sensors 120253-0523

Description
Proximity Sensors M5Hsg1.5mmOD PNP2m3W PVC Cbl 25mm Hsg Len
Datasheet
Description
Proximity Sensors M5Hsg1.5mmOD PNP2m3W PVC Cbl 25mm Hsg Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0523
Proximity Sensors 120253-0523
Proximity Sensors M5Hsg1.5mmOD PNP2m3W PVC Cbl 25mm Hsg Len

Proximity Sensors M5Hsg1.5mmOD PNP2m3W PVC Cbl 25mm Hsg Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0523
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4051 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers