Molex Proximity Sensors 120253-0518

Description
Proximity Sensors 4mmDiaHsg1.5mmOD NPN 3P M8Conn38mm HsgLen
Datasheet
Description
Proximity Sensors 4mmDiaHsg1.5mmOD NPN 3P M8Conn38mm HsgLen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0518
Proximity Sensors 120253-0518
Proximity Sensors 4mmDiaHsg1.5mmOD NPN 3P M8Conn38mm HsgLen

Proximity Sensors 4mmDiaHsg1.5mmOD NPN 3P M8Conn38mm HsgLen

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0518
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMEO-1-LED-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3075 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000000866-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details