Molex Proximity Sensors 120253-0244

Description
Proximity Sensors M18 Hsg 5mm ODPNP 4P M12 Conn63.5mmHsgLen
Datasheet
Description
Proximity Sensors M18 Hsg 5mm ODPNP 4P M12 Conn63.5mmHsgLen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0244
Proximity Sensors 120253-0244
Proximity Sensors M18 Hsg 5mm ODPNP 4P M12 Conn63.5mmHsgLen

Proximity Sensors M18 Hsg 5mm ODPNP 4P M12 Conn63.5mmHsgLen

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0244
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1035-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details