Molex Proximity Sensors 120253-0216

Description
Proximity Sensors M8Hsg2.5mmODNonPNP3P M8 Conn 45mm Hsg Len
Datasheet
Description
Proximity Sensors M8Hsg2.5mmODNonPNP3P M8 Conn 45mm Hsg Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0216
Proximity Sensors 120253-0216
Proximity Sensors M8Hsg2.5mmODNonPNP3P M8 Conn 45mm Hsg Len

Proximity Sensors M8Hsg2.5mmODNonPNP3P M8 Conn 45mm Hsg Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0216
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensor ICs - 2043345 - RS Components, Ltd.
Specs
Height 0.3516 inch (8.93 mm)
Length 0.7087 inch (18 mm)
Width 0.5512 inch (14 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040870-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details