Molex Proximity Sensors 120253-0143

Description
Proximity Sensors M8Hsg0-4mmAn0-10VOut 3P M8Conn60mm HsgLen
Datasheet
Description
Proximity Sensors M8Hsg0-4mmAn0-10VOut 3P M8Conn60mm HsgLen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
120253-0143
Proximity Sensors 120253-0143
Proximity Sensors M8Hsg0-4mmAn0-10VOut 3P M8Conn60mm HsgLen

Proximity Sensors M8Hsg0-4mmAn0-10VOut 3P M8Conn60mm HsgLen

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 120253-0143
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000072-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Retro-reflective Photoelectric Sensor - PRR5P2MNS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details