Molex Connectors, Interconnects - Circular Connectors 1202300146

Description
Win Source Part Number: 1315339-1202300146 Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8536.69.4020 Mfr: Molex Base Product Number: 120230
Request a Quote Datasheet
Description
Win Source Part Number: 1315339-1202300146 Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8536.69.4020 Mfr: Molex Base Product Number: 120230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1315339-1202300146 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1315339-1202300146
Connectors, Interconnects - Circular Connectors 1315339-1202300146
Win Source Part Number: 1315339-1202300146 Category: Connectors, Interconnects>Circul ar Connectors Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8536.69.4020 Mfr: Molex Base Product Number: 120230

Win Source Part Number: 1315339-1202300146
Category: Connectors, Interconnects>Circular Connectors
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4020
Mfr: Molex
Base Product Number: 120230

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-1202300146
Electronic Connector 320-1202300146
Conn Circular M 16 POS Crimp ST Cable Mount 16 Terminal 1 Port BradConnectivity™ Product overview: 1202300146 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-1202300146 can be used for catalog matching and distributor lookup.

Conn Circular M 16 POS Crimp ST Cable Mount 16 Terminal 1 Port BradConnectivity™ Product overview: 1202300146 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-1202300146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1315339-1202300146 320-1202300146
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details