Molex Sensor Cord, 4P, M12 Rcpt-Free End, 0.8; Connector Type A Molex 1201098001

Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 0.8"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:19.5mm; Cable Length - Imperial:0.77"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 0.8"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:19.5mm; Cable Length - Imperial:0.77"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Free End, 0.8; Connector Type A Molex - 24T0205 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 0.8; Connector Type A Molex
24T0205
Sensor Cord, 4P, M12 Rcpt-Free End, 0.8; Connector Type A Molex 24T0205
SENSOR CORD, 4P, M12 RCPT-FREE END, 0.8"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:19.5mm; Cable Length - Imperial:0.77"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 0.8"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:19.5mm; Cable Length - Imperial:0.77"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T0205
Product Name Sensor Cord, 4P, M12 Rcpt-Free End, 0.8; Connector Type A Molex
Cable Length 0.0640 ft (0.1950 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-20M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-24-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBC-R3G8-KS-0.2-N-S-R3G8-ET - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 0.6562 ft (2 dm)
Connector Type RJ-45; RJ45
View Details
2 suppliers