Molex Sensor Cord, 4P, M12 Rcpt-Free End, 50Mm; Connector Type A Molex 1201095002

Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 50MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 50MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Free End, 50Mm; Connector Type A Molex - 75M9785 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 50Mm; Connector Type A Molex
75M9785
Sensor Cord, 4P, M12 Rcpt-Free End, 50Mm; Connector Type A Molex 75M9785
SENSOR CORD, 4P, M12 RCPT-FREE END, 50MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 50MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75M9785
Product Name Sensor Cord, 4P, M12 Rcpt-Free End, 50Mm; Connector Type A Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers