Molex Between Series Adapter Cables 1201090005

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.97' (600.0mm)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.97' (600.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - WM15544-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
WM15544-ND
Between Series Adapter Cables WM15544-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.97' (600.0mm)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 1.97' (600.0mm)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 1201090005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Between Series Adapter Cables
1201090005
Cable Assemblies - Between Series Adapter Cables 1201090005
CBL ASSY CIRC 4P F TO RJ45 1.97'

CBL ASSY CIRC 4P F TO RJ45 1.97'

Supplier's Site
Sensor Cord, M12 4P Rcpt-Rj45 Plug, 2 ; Connector Type A Molex - 75M9790 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4P Rcpt-Rj45 Plug, 2 ; Connector Type A Molex
75M9790
Sensor Cord, M12 4P Rcpt-Rj45 Plug, 2 ; Connector Type A Molex 75M9790
SENSOR CORD, M12 4P RCPT-RJ45 PLUG, 2 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:2ft; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

SENSOR CORD, M12 4P RCPT-RJ45 PLUG, 2 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:2ft; Product Range:Ultra-Lock 120109 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15544-ND 1201090005 75M9790
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, M12 4P Rcpt-Rj45 Plug, 2 ; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details