Molex Circular Cable Assemblies 1201088145

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1201088145-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1201088145-ND
Circular Cable Assemblies 1201088145-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1316115-1201088145
Cable Assemblies - Circular Cable Assemblies 1316115-1201088145
Win Source Part Number: 1316115-1201088145 Category: Cable Assemblies>Circular Cable Assemblies Series: Brad Micro-Change 120108 Color: Blue-Green Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 98.4' (30.0m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 120108 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: D 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Receptacle 2nd Connector Gender: Male Pins 2nd Connector Number of Positions: 4 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: D 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Thermoplastic Elastomer (TPE)

Win Source Part Number: 1316115-1201088145
Category: Cable Assemblies>Circular Cable Assemblies
Series: Brad Micro-Change 120108
Color: Blue-Green
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 98.4' (30.0m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Molex
Base Product Number: 120108
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: D
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Receptacle
2nd Connector Gender: Male Pins
2nd Connector Number of Positions: 4
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M12
2nd Connector Orientation: D
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Thermoplastic Elastomer (TPE)

Buy Now Datasheet
Cable Assembly - 448-1201088145 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1201088145
Cable Assembly 448-1201088145
Cable Assembly Cat 5e 30m 24AWG M12 Circular to M12 Circular 4 to 4 POS M-M Wire Wrap Product overview: 1201088145 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1201088145 can be used for catalog matching and distributor lookup.

Cable Assembly Cat 5e 30m 24AWG M12 Circular to M12 Circular 4 to 4 POS M-M Wire Wrap Product overview: 1201088145 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1201088145 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1201088145-ND 1316115-1201088145 448-1201088145
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assembly
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details