Molex Connectors,Interconnects 1201080252

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Length: 0.50' (152.4mm) Cable Type: Individual Color: Gray Shielding: Unshielded Usage: Internal, Power Cable
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Length: 0.50' (152.4mm) Cable Type: Individual Color: Gray Shielding: Unshielded Usage: Internal, Power Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Length: 0.50' (152.4mm) Cable Type: Individual Color: Gray Shielding: Unshielded Usage: Internal, Power Cable

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Length: 0.50' (152.4mm)
Cable Type: Individual
Color: Gray
Shielding: Unshielded
Usage: Internal, Power Cable

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ulock D-Code M12 Rec To Rj45 Molex/woodhead - 47AJ0663 - Newark, An Avnet Company
Chicago, IL, United States
Ulock D-Code M12 Rec To Rj45 Molex/woodhead
47AJ0663
Ulock D-Code M12 Rec To Rj45 Molex/woodhead 47AJ0663
ULOCK D-CODE M12 REC TO RJ45

ULOCK D-CODE M12 REC TO RJ45

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1201080252 47AJ0663
Product Name Connectors,Interconnects Ulock D-Code M12 Rec To Rj45 Molex/woodhead
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details