Molex Circular Cable Assemblies 1201080248

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1201080248-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1201080248-ND
Circular Cable Assemblies 1201080248-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assembly - 448-1201080248 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1201080248
Cable Assembly 448-1201080248
Cable Assembly Shielded PUR 20m 22AWG M12 Circular to M12 Circular 4 to 4 POS M-M Micro-Change (M12) Product overview: 1201080248 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1201080248 can be used for catalog matching and distributor lookup.

Cable Assembly Shielded PUR 20m 22AWG M12 Circular to M12 Circular 4 to 4 POS M-M Micro-Change (M12) Product overview: 1201080248 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1201080248 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies Circular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Circular Cable Assemblies
Cable Assemblies Circular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies Circular Cable Assemblies Series: Brad Micro-Change 120108 Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 4 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: D 1st Connector Mounting Type: Free Hanging (In-Line)

Manufacturer: Molex
Category: Cable Assemblies Circular Cable Assemblies
Series: Brad Micro-Change 120108
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 4
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: D
1st Connector Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1201080248 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1201080248
Cable Assemblies - Circular Cable Assemblies 1201080248
CBL CIRC 4POS MALE TO MALE 65.6'

CBL CIRC 4POS MALE TO MALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1201080248-ND 448-1201080248 1201080248
Product Name Circular Cable Assemblies Cable Assembly Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details