Molex Cables, Wires Fiber Optic Cables - 1201080243 1201080243

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111239-1201080243 Orientation: Straight Contact Plating: Gold Cable Length: 10 m Insulation Color: Green Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 120108-0243; E11A06011M100; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111239-1201080243 Orientation: Straight Contact Plating: Gold Cable Length: 10 m Insulation Color: Green Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 120108-0243; E11A06011M100; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1201080243 - 1201080243 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1201080243
1201080243
Cables, Wires Fiber Optic Cables - 1201080243 1201080243
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111239-1201080243 Orientation: Straight Contact Plating: Gold Cable Length: 10 m Insulation Color: Green Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 120108-0243; E11A06011M100; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111239-1201080243
Orientation: Straight
Contact Plating: Gold
Cable Length: 10 m
Insulation Color: Green
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 120108-0243; E11A06011M100;
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1201080243
Product Name Cables, Wires Fiber Optic Cables - 1201080243
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00010 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details