Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142803-1201080238
Color: Green
Voltage Rating: 30 V
Current Rating: 1.5 A
Gender: Male to Male
Length: 5 m
Orientation: Straight
Number of Conductors: 4
Contact Plating: Gold
Insulation Material: PUR
Cable Length: 5 m
Number of Pins: 4
Insulation Color: Green
Categories: Custom Parts
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Gauge: 22 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1142803-1201080238 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1201080238 |