Cable Assembly 3.28' (1.00m)
Cable Assembly Unshielded 1m 24AWG M12 Circular to M12 Circular M-M Product overview: 1201080082 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1201080082 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 785158-1201080082
Series: Brad Ultra-Lock 120108
Color: Black
Connector Type: Circular 04 pos Male, Right Angle to Male, Right Angle
Length: 3.28' (1.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Cat5e, Industrial Environments - IP67
Family Name: 120108
Categories: Cable Assemblies
Introduction Date: June 11, 2012
ECCN: EAR99
Country of Origin: Poland
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
SENSOR CORD, 4P, M12 PLUG-PLUG, 1M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; No. of Positions:4Positions
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM15545-ND | 448-1201080082 | 785158-1201080082 | 75M9842 |
| Product Name | Circular Cable Assemblies | Cable Assembly | Circular Cable Assemblies - 1201080082 | Sensor Cord, 4P, M12 Plug-Plug, 1M; Connector Type A Molex |
| Application | LAN / Ethernet; Networking | |||
| Cable Shielding | No Shielding | |||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |