Molex Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Molex 120108-0522

Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M ROHS COMPLIANT: YES
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Molex - 82AH5283 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Molex
82AH5283
Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Molex 82AH5283
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 2M ROHS COMPLIANT: YES

Supplier's Site
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex - 61AK8191 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex
61AK8191
Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex 61AK8191
SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120108 SeriesRoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-RJ45 PLUG, 6.6 ; Connector Type A:Micro-Change Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Micro-Change 120108 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 82AH5283 61AK8191
Product Name Sensor Cord, 4P M12 Plug-Rj45 Plug, 2M Rohs Compliant Molex Sensor Cord, 4P M12 Plug-Rj45 Plug, 6.6 ; Connector Type A Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details