Molex Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 3.3 ; Connector Type A Molex 120108-0519

Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 3.3 ; Connector Type A Molex - 61AK3542 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 3.3 ; Connector Type A Molex
61AK3542
Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 3.3 ; Connector Type A Molex 61AK3542
SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-RJ45 PLUG, 3.3 ; Connector Type A:Micro-Change Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK3542
Product Name Sensor Cord, 4P M12 Rcpt-Rj45 Plug, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details