Molex Sensor Cord, 4P, M12 Rcpt-Plug, 26.2Ft; Connector Type A Molex 120108-0039

Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 26.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:120108 Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 26.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:120108 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Plug, 26.2Ft; Connector Type A Molex - 24T0210 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Plug, 26.2Ft; Connector Type A Molex
24T0210
Sensor Cord, 4P, M12 Rcpt-Plug, 26.2Ft; Connector Type A Molex 24T0210
SENSOR CORD, 4P, M12 RCPT-PLUG, 26.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:120108 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-PLUG, 26.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:120108 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T0210
Product Name Sensor Cord, 4P, M12 Rcpt-Plug, 26.2Ft; Connector Type A Molex
Cable Length 26.25 ft (80 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details