Molex Sensor Cord, 4P, M12 Rcpt-Plug, 49.2Ft; Connector Type A Molex 120108-0037

Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 49.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:120108 Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 49.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:120108 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Plug, 49.2Ft; Connector Type A Molex - 56T7153 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Plug, 49.2Ft; Connector Type A Molex
56T7153
Sensor Cord, 4P, M12 Rcpt-Plug, 49.2Ft; Connector Type A Molex 56T7153
SENSOR CORD, 4P, M12 RCPT-PLUG, 49.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:120108 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-PLUG, 49.2FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:120108 Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M12 Plug-Plug, 15M; Connector To Connector Molex - 01AH0105 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 15M; Connector To Connector Molex
01AH0105
Sensor Cord, 4P M12 Plug-Plug, 15M; Connector To Connector Molex 01AH0105
SENSOR CORD, 4P M12 PLUG-PLUG, 15M; Connector to Connector:M12 Plug to M12 Plug; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:120108 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor StraightRoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 15M; Connector to Connector:M12 Plug to M12 Plug; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:120108 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor StraightRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 56T7153 01AH0105
Product Name Sensor Cord, 4P, M12 Rcpt-Plug, 49.2Ft; Connector Type A Molex Sensor Cord, 4P M12 Plug-Plug, 15M; Connector To Connector Molex
Cable Length 49.21 ft (150 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Harnessing, Adaptation for ETAS measuring technique, ETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details