Molex Sensor Cord, 4P, M12 Rcpt-Plug, 65.6Ft; Connector Type A Molex 120108-0036

Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 65.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:120108 Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 65.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:120108 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Plug, 65.6Ft; Connector Type A Molex - 56T7154 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Plug, 65.6Ft; Connector Type A Molex
56T7154
Sensor Cord, 4P, M12 Rcpt-Plug, 65.6Ft; Connector Type A Molex 56T7154
SENSOR CORD, 4P, M12 RCPT-PLUG, 65.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:120108 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-PLUG, 65.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:120108 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56T7154
Product Name Sensor Cord, 4P, M12 Rcpt-Plug, 65.6Ft; Connector Type A Molex
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details