Molex Sensor Cord, 4P, M12 Rcpt-Plug, 9.8Ft; Connector Type A Molex 120108-0027

Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 9.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:120108 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 RCPT-PLUG, 9.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:120108 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Plug, 9.8Ft; Connector Type A Molex - 51M4889 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Plug, 9.8Ft; Connector Type A Molex
51M4889
Sensor Cord, 4P, M12 Rcpt-Plug, 9.8Ft; Connector Type A Molex 51M4889
SENSOR CORD, 4P, M12 RCPT-PLUG, 9.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:120108 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-PLUG, 9.8FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:120108 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51M4889
Product Name Sensor Cord, 4P, M12 Rcpt-Plug, 9.8Ft; Connector Type A Molex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details