Molex D Sub Connector; No. Of Contacts Molex 1201035001

Description
D SUB CONNECTOR; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:120103 Series; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:120103 Series; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector; No. Of Contacts Molex - 19M4944 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector; No. Of Contacts Molex
19M4944
D Sub Connector; No. Of Contacts Molex 19M4944
D SUB CONNECTOR; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:120103 Series; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D SUB CONNECTOR; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:120103 Series; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M4944
Product Name D Sub Connector; No. Of Contacts Molex
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 1-1634222-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Connectors, Interconnects - Terminals - Spade Connectors - 1380516-1279 - Win Source Electronics
Specs
Termination Crimp
Mounting Free Hanging (In-Line)
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details