Molex D Sub Connector, Standard, 9 Position; No. Of Contacts Molex 1201030005

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 9 Position; No. Of Contacts Molex - 76M0047 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position; No. Of Contacts Molex
76M0047
D Sub Connector, Standard, 9 Position; No. Of Contacts Molex 76M0047
D SUB CONNECTOR, STANDARD, 9 POSITION; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:Profibus Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION; No. of Contacts:9Contacts; Gender:-; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:Profibus Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1201030005 76M0047
Product Name D Sub Connector, Standard, 9 Position; No. Of Contacts Molex
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data