Molex Industrial Circular Connectors 120091-0010

Description
Brad from Molex 1200910010
Request a Quote
Description
Brad from Molex 1200910010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 9132358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
9132358
Industrial Circular Connectors 9132358
Brad from Molex 1200910010

Brad from Molex 1200910010

Supplier's Site
Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Molex - 37AJ9194 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Molex
37AJ9194
Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Molex 37AJ9194
SENSOR CONN, M8, PLUG, 4POS, CABLE; Product Range:120091 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

SENSOR CONN, M8, PLUG, 4POS, CABLE; Product Range:120091 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9132358 37AJ9194
Product Name Industrial Circular Connectors Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Circular Connector Contacts - 1508-097-0037-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details