Molex Circular Cable Assemblies 1200900037

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15459-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15459-ND
Circular Cable Assemblies WM15459-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Circular Cable Assemblies - 1200900037 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
1200900037
Circular Cable Assemblies 1200900037
CBL CIRC 5POS FEM TO WIRE 0.98'

CBL CIRC 5POS FEM TO WIRE 0.98'

Supplier's Site Datasheet
Sensor Cord, 5P, M8 Rcpt-Free End, 11.8; Connector Type A Molex - 18P0651 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M8 Rcpt-Free End, 11.8; Connector Type A Molex
18P0651
Sensor Cord, 5P, M8 Rcpt-Free End, 11.8; Connector Type A Molex 18P0651
SENSOR CORD, 5P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes

SENSOR CORD, 5P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15459-ND 1200900037 18P0651
Product Name Circular Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P, M8 Rcpt-Free End, 11.8; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details