Molex Cable Assembly 1200900032

Description
CBL CIRC 4POS MALE TO WIRE 0.98' Product overview: 1200900032 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200900032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL CIRC 4POS MALE TO WIRE 0.98' Product overview: 1200900032 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200900032 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 448-1200900032 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1200900032
Cable Assembly 448-1200900032
CBL CIRC 4POS MALE TO WIRE 0.98' Product overview: 1200900032 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200900032 can be used for catalog matching and distributor lookup.

CBL CIRC 4POS MALE TO WIRE 0.98' Product overview: 1200900032 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200900032 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Cable Assemblies - WM6167-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM6167-ND
Circular Cable Assemblies WM6167-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200900032 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200900032
Cable Assemblies - Circular Cable Assemblies 1200900032
CBL CIRC 4POS MALE TO WIRE 0.98'

CBL CIRC 4POS MALE TO WIRE 0.98'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 448-1200900032 WM6167-ND 1200900032
Product Name Cable Assembly Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details