Molex Circular Cable Assemblies 1200900029

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM6366-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM6366-ND
Circular Cable Assemblies WM6366-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200900029 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200900029
Cable Assemblies - Circular Cable Assemblies 1200900029
CBL CIRC 4POS FEM TO WIRE 0.98'

CBL CIRC 4POS FEM TO WIRE 0.98'

Supplier's Site
Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex - 18P0643 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex
18P0643
Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex 18P0643
SENSOR CORD, 4P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM6366-ND 1200900029 18P0643
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data