Molex Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex 120090-0032

Description
SENSOR CORD, 4P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex - 18P0646 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex
18P0646
Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex 18P0646
SENSOR CORD, 4P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RCPT-FREE END, 11.8"; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Nano-Change 120090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18P0646
Product Name Sensor Cord, 4P, M8 Rcpt-Free End, 11.8; Connector Type A Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details