Molex Cables, Wires Fiber Optic Cables - 1200870309 1200870309

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157895-1200870309 Orientation: Straight Contact Plating: Gold Cable Length: 1 m Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157895-1200870309 Orientation: Straight Contact Plating: Gold Cable Length: 1 m Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1200870309 - 1200870309 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1200870309
1200870309
Cables, Wires Fiber Optic Cables - 1200870309 1200870309
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157895-1200870309 Orientation: Straight Contact Plating: Gold Cable Length: 1 m Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157895-1200870309
Orientation: Straight
Contact Plating: Gold
Cable Length: 1 m
Insulation Color: Yellow
Categories: Cables, Wires Fiber Optic Cables
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1200870309
Product Name Cables, Wires Fiber Optic Cables - 1200870309
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details