Molex Circular Cable Assemblies 1200870113

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM24661-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM24661-ND
Circular Cable Assemblies WM24661-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assembly - 448-1200870113 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1200870113
Cable Assembly 448-1200870113
Cable Assembly UL 2661 2m 24AWG M8 Circular to M8 Circular 5 to 5 POS F-M Nano-Change® Product overview: 1200870113 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200870113 can be used for catalog matching and distributor lookup.

Cable Assembly UL 2661 2m 24AWG M8 Circular to M8 Circular 5 to 5 POS F-M Nano-Change® Product overview: 1200870113 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200870113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 1200870113
791107-1200870113
Circular Cable Assemblies - 1200870113 791107-1200870113
Manufacturer: Molex Connector Corporation Win Source Part Number: 791107-1200870113 Series: Brad Nano-Change 120087 Color: Yellow Connector Type: Circular 05 pos Female to Male Length: 6.56' (2.00m) Cable Type: Round Shielding: Unshielded Family Name: 120087 Categories: Cable Assemblies Introduction Date: June 11, 2012 ECCN: EAR99 Country of Origin: Mexico, Poland Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 791107-1200870113
Series: Brad Nano-Change 120087
Color: Yellow
Connector Type: Circular 05 pos Female to Male
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Unshielded
Family Name: 120087
Categories: Cable Assemblies
Introduction Date: June 11, 2012
ECCN: EAR99
Country of Origin: Mexico, Poland
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200870113 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200870113
Cable Assemblies - Circular Cable Assemblies 1200870113
CBL 5POS MALE TO FMALE 6.56'

CBL 5POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM24661-ND 448-1200870113 791107-1200870113 1200870113
Product Name Circular Cable Assemblies Cable Assembly Circular Cable Assemblies - 1200870113 Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-2M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 60042A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
3+3 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC20668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details