Molex Circular Cable Assemblies 1200870074

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15457-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15457-ND
Circular Cable Assemblies WM15457-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 3P, M8 Plug-Rcpt, 1M; Connector Type A Molex - 76M7396 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Plug-Rcpt, 1M; Connector Type A Molex
76M7396
Sensor Cord, 3P, M8 Plug-Rcpt, 1M; Connector Type A Molex 76M7396
SENSOR CORD, 3P, M8 PLUG-RCPT, 1M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Nano-Change 120087 Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 PLUG-RCPT, 1M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Nano-Change 120087 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15457-ND 76M7396
Product Name Circular Cable Assemblies Sensor Cord, 3P, M8 Plug-Rcpt, 1M; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details