Molex Sensor Cord, 5P M8 Plug-Rcpt, 6.6 ; Connector Type A Molex 120087-8717

Description
SENSOR CORD, 5P M8 PLUG-RCPT, 6.6 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
Datasheet
Description
SENSOR CORD, 5P M8 PLUG-RCPT, 6.6 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M8 Plug-Rcpt, 6.6 ; Connector Type A Molex - 61AK8214 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M8 Plug-Rcpt, 6.6 ; Connector Type A Molex
61AK8214
Sensor Cord, 5P M8 Plug-Rcpt, 6.6 ; Connector Type A Molex 61AK8214
SENSOR CORD, 5P M8 PLUG-RCPT, 6.6 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft

SENSOR CORD, 5P M8 PLUG-RCPT, 6.6 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK8214
Product Name Sensor Cord, 5P M8 Plug-Rcpt, 6.6 ; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details