Molex Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex 120087-8713

Description
SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft
Datasheet
Description
SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex - 61AK8211 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex
61AK8211
Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex 61AK8211
SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK8211
Product Name Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details