Molex Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 120087-8710

Description
SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex - 61AK8209 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
61AK8209
Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 61AK8209
SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AK8209
Product Name Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details