Molex Sensor Cord, 4P M8 Rcpt-M8 Plug, 2M Rohs Compliant Molex 120087-8350

Description
SENSOR CORD, 4P M8 RCPT-M8 PLUG, 2M ROHS COMPLIANT: YES
Description
SENSOR CORD, 4P M8 RCPT-M8 PLUG, 2M ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 82AH5273, is a double-ended cordset featuring a 4-pole configuration with a female straight connector on one end and a male straight connector on the other. It has a length of 2.0 meters (6.56 feet) and is constructed with a PVC cable jacket. The cordset is designed for industrial applications and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. This product operates within a temperature range of -25°C to +80°C and supports a maximum current of 3.0A per contact, with a voltage rating of up to 30V. The cable has a diameter of 4.57mm and is compliant with RoHS standards. The connectors are made from durable materials, including copper alloy contacts and a nickel-plated brass coupling nut. This cordset is suitable for various industrial environments where reliable connectivity is required.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 82AH5273, is a double-ended cordset featuring a 4-pole configuration with a female straight connector on one end and a male straight connector on the other. It has a length of 2.0 meters (6.56 feet) and is constructed with a PVC cable jacket. The cordset is designed for industrial applications and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. This product operates within a temperature range of -25°C to +80°C and supports a maximum current of 3.0A per contact, with a voltage rating of up to 30V. The cable has a diameter of 4.57mm and is compliant with RoHS standards. The connectors are made from durable materials, including copper alloy contacts and a nickel-plated brass coupling nut. This cordset is suitable for various industrial environments where reliable connectivity is required.

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Rcpt-M8 Plug, 2M Rohs Compliant Molex - 82AH5273 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Rcpt-M8 Plug, 2M Rohs Compliant Molex
82AH5273
Sensor Cord, 4P M8 Rcpt-M8 Plug, 2M Rohs Compliant Molex 82AH5273
SENSOR CORD, 4P M8 RCPT-M8 PLUG, 2M ROHS COMPLIANT: YES

SENSOR CORD, 4P M8 RCPT-M8 PLUG, 2M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AH5273
Product Name Sensor Cord, 4P M8 Rcpt-M8 Plug, 2M Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details