Molex Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 120087-0999

Description
SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex - 32X4952 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
32X4952
Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 32X4952
SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32X4952
Product Name Sensor Cord, 4P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KFKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details